Acer logo

Acer Aspire T120E-S96G ATI A3000/160GB 512MB DUAL DVD-RW MULTI DVD XP AMD Sempron 3000+ 0,5 GB AMD Radeon 9200 Mini Tower PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63253
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T120E-S96G ATI A3000/160GB 512MB DUAL DVD-RW MULTI DVD XP AMD Sempron 3000+ 0,5 GB AMD Radeon 9200 Mini Tower PC:

Acer Aspire T120E-S96G ATI A3000/160GB 512MB DUAL DVD-RW MULTI DVD XP, 2 GHz, AMD Sempron, 3000+, 0,5 GB, 160 GB, DVD-RW

Long summary description Acer Aspire T120E-S96G ATI A3000/160GB 512MB DUAL DVD-RW MULTI DVD XP AMD Sempron 3000+ 0,5 GB AMD Radeon 9200 Mini Tower PC:

Acer Aspire T120E-S96G ATI A3000/160GB 512MB DUAL DVD-RW MULTI DVD XP. Processor frequency: 2 GHz, Processor family: AMD Sempron, Processor model: 3000+. Internal memory: 0,5 GB. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon 9200. Chassis type: Mini Tower. Product type: PC

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.