3M logo

3M MP220 POCKET PROJECTOR VGA Portable projector 65 ANSI lumens LCOS WSVGA (1024x576) Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28478
Info modified on:
21 Jan 2020, 14:37:08
End of life date:
01 Apr 2019
Short summary description 3M MP220 POCKET PROJECTOR VGA Portable projector 65 ANSI lumens LCOS WSVGA (1024x576) Black:

3M MP220 POCKET PROJECTOR VGA, 65 ANSI lumens, LCOS, WSVGA (1024x576), 400:1, 16:10, LED

Long summary description 3M MP220 POCKET PROJECTOR VGA Portable projector 65 ANSI lumens LCOS WSVGA (1024x576) Black:

3M MP220 POCKET PROJECTOR VGA. Projector brightness: 65 ANSI lumens, Projection technology: LCOS, Projector native resolution: WSVGA (1024x576). Light source type: LED, Service life of light source: 20000 h, Service life of light source (economic mode): 2 h. Zoom ratio: 2.1:1. Supported graphics resolutions: 1440 x 900. Maximum memory card size: 32 GB, Internal storage capacity: 1 GB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.