3Doodler logo

3Doodler 3WOODR 3D printing material Wood fiber Wood 2 g

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43803
Info modified on:
06 Aug 2021, 12:57:15
Short summary description 3Doodler 3WOODR 3D printing material Wood fiber Wood 2 g:

3Doodler 3WOODR, 25 pc(s), 2 g

Long summary description 3Doodler 3WOODR 3D printing material Wood fiber Wood 2 g:

3Doodler 3WOODR. Printing material: Wood fiber, Printing colors: Wood, Brand compatibility: 3Doodler. Doesn't contain: Bisphenol A (BPA). Weight: 2 g, Diameter: 3 mm. Quantity per pack: 25 pc(s), Package width: 87 mm, Package depth: 3 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.