2-Power logo

2-Power 2P-676812-001 memory module 8 GB 1 x 8 GB DDR3L ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30821
Info modified on:
20 Jun 2025, 14:37:59
Short summary description 2-Power 2P-676812-001 memory module 8 GB 1 x 8 GB DDR3L ECC:

2-Power 2P-676812-001, 8 GB, 1 x 8 GB, DDR3L, 1600 MHz

Long summary description 2-Power 2P-676812-001 memory module 8 GB 1 x 8 GB DDR3L ECC:

2-Power 2P-676812-001. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, CAS latency: 11, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.