Zyxel logo

Zyxel AMG1001-T10A wired router Fast Ethernet Black, White

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189540
Info modified on:
23 Apr 2025, 15:56:48
End of life date:
01 Jan 2021
Short summary description Zyxel AMG1001-T10A wired router Fast Ethernet Black, White:

Zyxel AMG1001-T10A, Ethernet WAN, Fast Ethernet, DSL WAN, Black, White

Long summary description Zyxel AMG1001-T10A wired router Fast Ethernet Black, White:

Zyxel AMG1001-T10A. Networking standards: IEEE 802.1D, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Supported network protocols: IP routing, 802.1d, IGMP, RIP-1, RIP-2, ICMP, TCP/UDP, DHCP, DNS, UPnP, NAT. Certification: CE, FCC. Product colour: Black, White. Antenna type: Internal

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.