Zyxel logo

Zyxel 661HW-D1 wireless router Fast Ethernet Black, Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8897
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Zyxel 661HW-D1 wireless router Fast Ethernet Black, Blue:

Zyxel 661HW-D1, 802.11g, Ethernet LAN, ADSL2+, Black, Blue

Long summary description Zyxel 661HW-D1 wireless router Fast Ethernet Black, Blue:

Zyxel 661HW-D1. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: G.992.1, G992.2, G.992.3, G.992.4, G.992.5, ANSI T1.413, RE ADSL. Security algorithms: 128-bit WEP, 256-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA-TKIP, WPA2, Firewall security: Distributed Denial of Service (DDoS) prevention, MAC address table: 256 entries. Switching protocols: TCP, UDP, ICMP, ARP, Routing protocols: IGRP, RIP-1, RIP-2

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.