Zyxel logo

Zyxel AAM1212-51 network switch component

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75269
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel AAM1212-51 network switch component:

Zyxel AAM1212-51, Wired, DMT T1.413, issue 2, G.DMT (ITU G.992.1), G.LITE (ITU G.992.2), G.HS (ITU G.994.1), ADSL2: G.992.3..., 25 W, UL 60950-1, CSA 60950-1, EN60950-1, IEC 60950-1, 0 - 50 °C, -40 - 70 °C

Long summary description Zyxel AAM1212-51 network switch component:

Zyxel AAM1212-51. Connectivity technology: Wired, Compliance industry standards: DMT T1.413, issue 2, G.DMT (ITU G.992.1), G.LITE (ITU G.992.2), G.HS (ITU G.994.1), ADSL2: G.992.3.... Power consumption (typical): 25 W. Safety: UL 60950-1, CSA 60950-1, EN60950-1, IEC 60950-1. Dimensions (WxDxH): 170 x 320 x 35 mm, Weight: 900 g. I/O ports: 2 x 10/100Base-TX 1 x mini RJ11 1 x Telco 50

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.