Zyxel logo

Zyxel Omni 56K Smart modem 56 Kbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72863
Info modified on:
07 Oct 2024, 16:00:06
Short summary description Zyxel Omni 56K Smart modem 56 Kbit/s:

Zyxel Omni 56K Smart, external, 56 Kbit/s, V.42bis/MNP 5, 0 - 40 °C, 20 - 90%, 102 g

Long summary description Zyxel Omni 56K Smart modem 56 Kbit/s:

Zyxel Omni 56K Smart. Modem type: external, Modem speed: 56 Kbit/s. Data compression: V.42bis/MNP 5. Weight: 102 g, Depth: 100 mm, Height: 25 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.