Zalman logo

Zalman ZM500-LE power supply unit 500 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70337
Info modified on:
19 Mar 2024, 08:52:46
Short summary description Zalman ZM500-LE power supply unit 500 W 20+4 pin ATX ATX Black:

Zalman ZM500-LE, 500 W, 115 - 230 V, 47 - 63 Hz, 10 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, 120 W

Long summary description Zalman ZM500-LE power supply unit 500 W 20+4 pin ATX ATX Black:

Zalman ZM500-LE. Total power: 500 W, AC input voltage: 115 - 230 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Certification: ErP Lot 6

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.