WiZ logo

WiZ 8719514337978 smart lighting Smart ceiling light Wi-Fi/Bluetooth 14 W

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38849
Info modified on:
01 Jul 2025, 06:22:02
WiZ 8719514337978 user manual (890 KB)
Short summary description WiZ 8719514337978 smart lighting Smart ceiling light Wi-Fi/Bluetooth 14 W:

WiZ 8719514337978, Smart ceiling light, Wi-Fi/Bluetooth, White, LED, Metal, Non-changeable bulb(s)

Long summary description WiZ 8719514337978 smart lighting Smart ceiling light Wi-Fi/Bluetooth 14 W:

WiZ 8719514337978. Type: Smart ceiling light, Interface: Wi-Fi/Bluetooth, Product colour: White. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 242 mm, Depth: 242 mm, Height: 23 mm. Package width: 24,5 mm, Package depth: 2,8 mm, Package height: 25 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.