Whirlpool logo

Whirlpool WSF 5574 A+X side-by-side refrigerator Freestanding 515 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118704
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Whirlpool WSF 5574 A+X side-by-side refrigerator Freestanding 515 L Silver:

Whirlpool WSF 5574 A+X, Freestanding, Silver, LED, R134a, 515 L, T

Long summary description Whirlpool WSF 5574 A+X side-by-side refrigerator Freestanding 515 L Silver:

Whirlpool WSF 5574 A+X. Appliance placement: Freestanding, Product colour: Silver, Built-in display: LED. Total net capacity: 515 L, Climate class: T, Noise level: 45 dB. Fridge net capacity: 335 L, Fridge gross capacity: 340 L. Freezer net capacity: 180 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Cord length: 2,45 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.