Whirlpool logo

Whirlpool WIO 3O33 DEL Fully built-in 14 place settings D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136929
Info modified on:
29 May 2025, 11:21:47
Short summary description Whirlpool WIO 3O33 DEL Fully built-in 14 place settings D:

Whirlpool WIO 3O33 DEL, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 1,3 m, 1,55 m

Long summary description Whirlpool WIO 3O33 DEL Fully built-in 14 place settings D:

Whirlpool WIO 3O33 DEL. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 43 dB. Energy efficiency class: D, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 85 kWh. Width: 598 mm, Depth: 550 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.