Whirlpool logo

Whirlpool WHM 3911 freezer Chest freezer Freestanding 390 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105632
Info modified on:
27 May 2024, 12:21:09
Short summary description Whirlpool WHM 3911 freezer Chest freezer Freestanding 390 L White:

Whirlpool WHM 3911, 390 L, 17 kg/24h, SN-ST, 41 dB, 4*, White

Long summary description Whirlpool WHM 3911 freezer Chest freezer Freestanding 390 L White:

Whirlpool WHM 3911. Freezer net capacity: 390 L, Climate class: SN-ST, Freezing capacity: 17 kg/24h, Storage time during power failure: 45 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 260 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.