Whirlpool logo

Whirlpool WBE 3412 A+ W Freestanding 342 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100236
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Whirlpool WBE 3412 A+ W Freestanding 342 L White:

Whirlpool WBE 3412 A+ W, 342 L, 39 dB, White

Long summary description Whirlpool WBE 3412 A+ W Freestanding 342 L White:

Whirlpool WBE 3412 A+ W. Total net capacity: 342 L, Noise level: 39 dB. Fridge net capacity: 226 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 116 L. Annual energy consumption: 295 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.