Whirlpool logo

Whirlpool HSCX 70310 tumble dryer Freestanding Front-load 7 kg A+ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99590
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Whirlpool HSCX 70310 tumble dryer Freestanding Front-load 7 kg A+ White:

Whirlpool HSCX 70310, Freestanding, Front-load, Condensation, White, Buttons, Touch, 121 L

Long summary description Whirlpool HSCX 70310 tumble dryer Freestanding Front-load 7 kg A+ White:

Whirlpool HSCX 70310. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class: A, Drying programs: Quick. Delay start (max): 12 h. Energy efficiency class: A+, Energy consumption: 2,09 kWh, Annual energy consumption: 258 kWh. Depth: 659 mm, Width: 596 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.