Whirlpool logo

Whirlpool HSCX 80313 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64313
Info modified on:
27 May 2024, 12:10:57
Short summary description Whirlpool HSCX 80313 washer dryer Freestanding Front-load White:

Whirlpool HSCX 80313, Front-load, Freestanding, White, 8 kg, 65 dB, 12 h

Long summary description Whirlpool HSCX 80313 washer dryer Freestanding Front-load White:

Whirlpool HSCX 80313. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 8 kg, Noise level (drying): 65 dB, Delay start (max): 12 h. Cord length: 1,5 m. Energy consumption washing per cycle: 2,05 kWh, Connected load: 950 W, Current: 10 A. Depth: 659 mm, Width: 596 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.