Whirlpool logo

Whirlpool GOR 6414 NB hob Black Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85257
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool GOR 6414 NB hob Black Built-in Gas 4 zone(s):

Whirlpool GOR 6414 NB, Black, Built-in, Gas, 4 zone(s), 4 zone(s), Regular

Long summary description Whirlpool GOR 6414 NB hob Black Built-in Gas 4 zone(s):

Whirlpool GOR 6414 NB. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1650 W, Large cooking zone: 3500 W. Control type: Rotary, Control position: Top front. Width: 590 mm, Depth: 510 mm, Height: 49 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.