Whirlpool logo

Whirlpool FSCR10425 washing machine Front-load 10 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48206
Info modified on:
27 May 2024, 12:05:46
Short summary description Whirlpool FSCR10425 washing machine Front-load 10 kg 1400 RPM White:

Whirlpool FSCR10425, Front-load, 10 kg, B, 69 dB, 1400 RPM, 191 kWh

Long summary description Whirlpool FSCR10425 washing machine Front-load 10 kg 1400 RPM White:

Whirlpool FSCR10425. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: B, Noise level (spin): 69 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 191 kWh, Annual water consumption washing: 11500 L. Product colour: White. Width: 595 mm, Depth: 640 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.