Whirlpool logo

Whirlpool DENVER 1600 washing machine Front-load 7 kg 1600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76750
Info modified on:
14 Apr 2025, 13:36:11
Short summary description Whirlpool DENVER 1600 washing machine Front-load 7 kg 1600 RPM White:

Whirlpool DENVER 1600, Front-load, 7 kg, A, 1600 RPM, White

Long summary description Whirlpool DENVER 1600 washing machine Front-load 7 kg 1600 RPM White:

Whirlpool DENVER 1600. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.