Whirlpool logo

Whirlpool DE20LWS0 dehumidifier 4 L 43 dB 315 W Stainless steel, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148902
Info modified on:
22 May 2024, 11:25:21
Short summary description Whirlpool DE20LWS0 dehumidifier 4 L 43 dB 315 W Stainless steel, White:

Whirlpool DE20LWS0, 315 W, Electronic, 345 mm, 210 mm, 575 mm, 14 kg

Long summary description Whirlpool DE20LWS0 dehumidifier 4 L 43 dB 315 W Stainless steel, White:

Whirlpool DE20LWS0. Power consumption (typical): 315 W, Power control: Electronic. Width: 345 mm, Depth: 210 mm, Height: 575 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.