Whirlpool logo

Whirlpool AWZ 3417 tumble dryer Freestanding Front-load 7 kg C White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89100
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Whirlpool AWZ 3417 tumble dryer Freestanding Front-load 7 kg C White:

Whirlpool AWZ 3417, Freestanding, Front-load, White, 7 kg, 83 min, 65 dB

Long summary description Whirlpool AWZ 3417 tumble dryer Freestanding Front-load 7 kg C White:

Whirlpool AWZ 3417. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7 kg, Cycle time: 83 min, Noise level: 65 dB. Energy efficiency class: C, Energy consumption: 4,4 kWh, AC input voltage: 220 - 240 V. Depth: 546 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.