Whirlpool logo

Whirlpool AWZ 3203 tumble dryer Freestanding Front-load 5 kg C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87436
Info modified on:
04 Mar 2024, 15:43:17
Short summary description Whirlpool AWZ 3203 tumble dryer Freestanding Front-load 5 kg C White:

Whirlpool AWZ 3203, Freestanding, Front-load, White, Right, 5 kg, 1400 RPM

Long summary description Whirlpool AWZ 3203 tumble dryer Freestanding Front-load 5 kg C White:

Whirlpool AWZ 3203. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 5 kg, Maximum spin speed: 1400 RPM. Energy efficiency class: C, Energy consumption: 2,84 kWh, AC input voltage: 220 - 240 V. Depth: 546 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.