Whirlpool logo

Whirlpool AWT 5100 washing machine Top-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140168
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Whirlpool AWT 5100 washing machine Top-load 5 kg 1000 RPM White:

Whirlpool AWT 5100, Top-load, 5 kg, 1000 RPM, White

Long summary description Whirlpool AWT 5100 washing machine Top-load 5 kg 1000 RPM White:

Whirlpool AWT 5100. Loading type: Top-load. Rated capacity: 5 kg. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.