Whirlpool logo

Whirlpool AWOD 2829 washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42045
Info modified on:
01 May 2025, 14:11:22
Short summary description Whirlpool AWOD 2829 washing machine Front-load 8 kg 1200 RPM White:

Whirlpool AWOD 2829, Front-load, 8 kg, B, 75 dB, 1200 RPM, 217 kWh

Long summary description Whirlpool AWOD 2829 washing machine Front-load 8 kg 1200 RPM White:

Whirlpool AWOD 2829. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 217 kWh, Annual water consumption washing: 11000 L. Product colour: White. Width: 595 mm, Depth: 575 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.