Whirlpool logo

Whirlpool ARC 5551 fridge-freezer Freestanding 296 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195048
Info modified on:
11 Jul 2022, 13:40:42
Short summary description Whirlpool ARC 5551 fridge-freezer Freestanding 296 L White:

Whirlpool ARC 5551, 296 L, 38 dB, 2,5 kg/24h, White

Long summary description Whirlpool ARC 5551 fridge-freezer Freestanding 296 L White:

Whirlpool ARC 5551. Total net capacity: 296 L. Door hinge: Right. Noise level: 38 dB. Fridge net capacity: 210 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 86 L, Freezing capacity: 2,5 kg/24h. Annual energy consumption: 299,3 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.