Whirlpool logo

Whirlpool AMW 698 IXL oven 40 L 2800 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85139
Info modified on:
29 Nov 2024, 15:42:23
Short summary description Whirlpool AMW 698 IXL oven 40 L 2800 W Stainless steel:

Whirlpool AMW 698 IXL, Electric, 40 L, 2800 W, 40 L, 1600 W, 850 W

Long summary description Whirlpool AMW 698 IXL oven 40 L 2800 W Stainless steel:

Whirlpool AMW 698 IXL. Oven type: Electric, Total oven(s) interior capacity: 40 L, Total oven power: 2800 W. Product colour: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Timer type: Digital. Connected load: 2800 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Installation compartment depth: 55 cm, Width: 595 mm, Depth: 560 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.