Whirlpool AKZM 757/IXL, Electric, 67 L, 2600 W, 67 L, Stainless steel, Buttons, Rotary
Whirlpool AKZM 757/IXL. Oven type: Electric, Total oven(s) interior capacity: 67 L, Total oven power: 2600 W. Product colour: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Timer type: Digital. Energy consumption (conventional): 0,9 kWh, Energy consumption (forced convection): 0,89 kWh, Connected load: 2600 W. Lamps quantity: 1 lamp(s)