Whirlpool logo

Whirlpool AKZ 209 IX /01 53 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227712
Info modified on:
04 Apr 2019, 10:10:05
Short summary description Whirlpool AKZ 209 IX /01 53 L Stainless steel:

Whirlpool AKZ 209 IX /01, Electric, 53 L, Stainless steel, Rotary, Digital, 220 - 230 V

Long summary description Whirlpool AKZ 209 IX /01 53 L Stainless steel:

Whirlpool AKZ 209 IX /01. Oven type: Electric, Total oven(s) interior capacity: 53 L. Product colour: Stainless steel, Control type: Rotary. Timer type: Digital. AC input voltage: 220 - 230 V, Power: 2400 W. Width: 595 mm, Depth: 538 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.