Whirlpool logo

Whirlpool AKT 477/IX hob Black Built-in Combi 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120555
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AKT 477/IX hob Black Built-in Combi 4 zone(s):

Whirlpool AKT 477/IX, Black, Built-in, Combi, Glass, 4 zone(s), 3 zone(s)

Long summary description Whirlpool AKT 477/IX hob Black Built-in Combi 4 zone(s):

Whirlpool AKT 477/IX. Product colour: Black, Appliance placement: Built-in, Hob type: Combi. Control type: Rotary, Touch, Control position: Top front. Connected load (electric): 3000 W, Connected load (gas): 6350 W, AC input voltage: 230 V. Width: 770 mm, Depth: 510 mm, Height: 52 mm. Package width: 950 mm, Package depth: 600 mm, Package height: 180 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.