Whirlpool logo

Whirlpool AKP 744 IX oven 65 L 2500 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130292
Info modified on:
29 Nov 2024, 15:42:36
Short summary description Whirlpool AKP 744 IX oven 65 L 2500 W Black, Stainless steel:

Whirlpool AKP 744 IX, Electric, 65 L, 2500 W, 65 L, 2500 W, 2500 W

Long summary description Whirlpool AKP 744 IX oven 65 L 2500 W Black, Stainless steel:

Whirlpool AKP 744 IX. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 2500 W. Product colour: Black, Stainless steel, Control type: Rotary, Control position: Front. Clock type: Electronic. Connected load: 3200 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 58,3 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.