Whirlpool logo

Whirlpool AKM 228 IX Black, Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46849
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AKM 228 IX Black, Stainless steel Built-in Gas 4 zone(s):

Whirlpool AKM 228 IX, Black, Stainless steel, Built-in, Gas, Stainless steel, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKM 228 IX Black, Stainless steel Built-in Gas 4 zone(s):

Whirlpool AKM 228 IX. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1900 W, Large cooking zone: 3000 W. Control type: Rotary. Power: 7800 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 500 mm, Height: 41 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.