Whirlpool logo

Whirlpool Chest freezer AFG 6251 AP 167 L Stainless steel, White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139989
Info modified on:
22 Feb 2023, 14:59:26
Short summary description Whirlpool Chest freezer AFG 6251 AP 167 L Stainless steel, White:

Whirlpool Chest freezer AFG 6251 AP, 167 L, 20 kg/24h, 40 dB, Stainless steel, White

Long summary description Whirlpool Chest freezer AFG 6251 AP 167 L Stainless steel, White:

Whirlpool Chest freezer AFG 6251 AP. Freezer net capacity: 167 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 51 h, Noise level: 40 dB. Annual energy consumption: 197 kWh. Product colour: Stainless steel, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.