Whirlpool logo

Whirlpool ADGI 941 FD Fully built-in 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27909
Info modified on:
27 May 2024, 12:02:59
Short summary description Whirlpool ADGI 941 FD Fully built-in 10 place settings:

Whirlpool ADGI 941 FD, Fully built-in, Black, Buttons, LED, 1,5 m, 1,5 m

Long summary description Whirlpool ADGI 941 FD Fully built-in 10 place settings:

Whirlpool ADGI 941 FD. Appliance placement: Fully built-in, Control panel colour: Black, Control type: Buttons. Number of place settings: 10 place settings, Noise level: 45 dB, Cycle time: 170 min. Water consumption per cycle: 8,5 L, Energy consumption per cycle: 0,75 kWh, Power consumption (off): 0,49 W. Width: 448 mm, Depth: 570 mm, Height: 815 mm. Package width: 485 mm, Package depth: 635 mm, Package height: 889 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.