Whirlpool logo

Whirlpool ADG 8575 FD Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79142
Info modified on:
27 May 2024, 11:57:38
Short summary description Whirlpool ADG 8575 FD Fully built-in 13 place settings:

Whirlpool ADG 8575 FD, Fully built-in, Black, 1,5 m, 1,5 m, 2 m, 13 place settings

Long summary description Whirlpool ADG 8575 FD Fully built-in 13 place settings:

Whirlpool ADG 8575 FD. Appliance placement: Fully built-in, Control panel colour: Black, Cord length: 1,5 m. Number of place settings: 13 place settings, Noise level: 44 dB, Temperature (max): 60 °C. Water consumption per cycle: 9 L, Current: 10 A. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 840 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.