Whirlpool logo

Whirlpool ADG 2020 FD dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96420
Info modified on:
27 May 2024, 12:00:01
Short summary description Whirlpool ADG 2020 FD dishwasher Fully built-in 13 place settings:

Whirlpool ADG 2020 FD, Fully built-in, Black, 13 place settings, 44 dB, Eco, Glass/Delicate, Intensive, Quick, Steam, 200 min

Long summary description Whirlpool ADG 2020 FD dishwasher Fully built-in 13 place settings:

Whirlpool ADG 2020 FD. Appliance placement: Fully built-in, Control panel colour: Black. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Quick, Steam. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,82 kWh. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.