Whirlpool logo

Whirlpool WI 5020 Semi built-in 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110364
Info modified on:
21 Apr 2025, 06:53:48
Short summary description Whirlpool WI 5020 Semi built-in 14 place settings E:

Whirlpool WI 5020, Semi built-in, Full size (60 cm), White, White, Buttons, 1,3 m

Long summary description Whirlpool WI 5020 Semi built-in 14 place settings E:

Whirlpool WI 5020. Appliance placement: Semi built-in, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 12 L, Energy consumption per 100 cycles: 95 kWh. Width: 598 mm, Depth: 555 mm, Height: 900 mm. Package weight: 37,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.