Whirlpool logo

Whirlpool FT M11 9X2 EU tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14345
Info modified on:
04 Mar 2025, 15:31:51
Short summary description Whirlpool FT M11 9X2 EU tumble dryer Freestanding Front-load 9 kg A++ White:

Whirlpool FT M11 9X2 EU, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Black

Long summary description Whirlpool FT M11 9X2 EU tumble dryer Freestanding Front-load 9 kg A++ White:

Whirlpool FT M11 9X2 EU. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Quick. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1,2 kWh, Annual energy consumption: 258 kWh. Depth: 649 mm, Width: 595 mm, Height: 849 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.