Whirlpool logo

Whirlpool FWSG71253W washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121291
Info modified on:
27 May 2024, 14:19:57
Short summary description Whirlpool FWSG71253W washing machine Front-load 7 kg 1200 RPM White:

Whirlpool FWSG71253W, Front-load, 7 kg, B, 80 dB, 1200 RPM, 175 kWh

Long summary description Whirlpool FWSG71253W washing machine Front-load 7 kg 1200 RPM White:

Whirlpool FWSG71253W. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 11720 L. Product colour: White. Width: 595 mm, Depth: 435 mm, Height: 837 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.