Whirlpool logo

Whirlpool WFE 2B19 X Freestanding 13 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205419
Info modified on:
24 Mar 2025, 22:05:04
Short summary description Whirlpool WFE 2B19 X Freestanding 13 place settings F:

Whirlpool WFE 2B19 X, Freestanding, Stainless steel, Black, Stainless steel, 1,3 m, 1,55 m, 1,5 m

Long summary description Whirlpool WFE 2B19 X Freestanding 13 place settings F:

Whirlpool WFE 2B19 X. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Black, Stainless steel. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: F, Water consumption per cycle: 12 L, Energy consumption per 100 cycles: 104 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.