Whirlpool logo

Whirlpool WFC 3C26 P X Freestanding 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270937
Info modified on:
19 Feb 2025, 10:04:51
Short summary description Whirlpool WFC 3C26 P X Freestanding 14 place settings E:

Whirlpool WFC 3C26 P X, Freestanding, Full size (60 cm), Stainless steel, Black, Stainless steel, Buttons, 1,3 m

Long summary description Whirlpool WFC 3C26 P X Freestanding 14 place settings E:

Whirlpool WFC 3C26 P X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 95 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.