Whirlpool logo

Whirlpool WCC33U1XA 48 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
856
Info modified on:
23 Jun 2025, 06:43:34
Short summary description Whirlpool WCC33U1XA 48 L Black, Stainless steel:

Whirlpool WCC33U1XA, Medium, Electric, 48 L, 48 L, Built-in, Black, Stainless steel

Long summary description Whirlpool WCC33U1XA 48 L Black, Stainless steel:

Whirlpool WCC33U1XA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 48 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary. Energy efficiency class: A, Energy consumption (conventional): 0,94 kWh, Energy consumption (forced convection): 0,72 kWh. Lamps quantity: 1 lamp(s), Illumination location: Top. Installation compartment width: 56,8 cm, Installation compartment depth: 55 cm, Installation compartment height: 45,3 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.