Whirlpool logo

Whirlpool WHC18D051A1 LH Built-in 268 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1376
Info modified on:
21 Jul 2025, 07:14:33
Short summary description Whirlpool WHC18D051A1 LH Built-in 268 L E White:

Whirlpool WHC18D051A1 LH, 268 L, SN-T, 4 kg/24h, E, Fresh zone compartment, White

Long summary description Whirlpool WHC18D051A1 LH Built-in 268 L E White:

Whirlpool WHC18D051A1 LH. Total net capacity: 268 L. Door hinge: Right. Climate class: SN-T, Noise level: 34 dB. Fridge net capacity: 189 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 79 L, Freezing capacity: 4 kg/24h. Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 227 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.