Whirlpool logo

Whirlpool ART 459/A+/NF/1 Built-in 264 L G White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158777
Info modified on:
21 Apr 2025, 06:53:34
Short summary description Whirlpool ART 459/A+/NF/1 Built-in 264 L G White:

Whirlpool ART 459/A+/NF/1, 264 L, SN-T, 6 kg/24h, G, Fresh zone compartment, White

Long summary description Whirlpool ART 459/A+/NF/1 Built-in 264 L G White:

Whirlpool ART 459/A+/NF/1. Total net capacity: 264 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 201 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 63 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: G, Annual energy consumption: 297 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.