Whirlpool logo

Whirlpool MWF 426 SL Silver Grill microwave Countertop 25 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145016
Info modified on:
05 May 2025, 06:43:06
Short summary description Whirlpool MWF 426 SL Silver Grill microwave Countertop 25 L 800 W:

Whirlpool MWF 426 SL, Countertop, Grill microwave, 25 L, 800 W, Built-in display, LCD

Long summary description Whirlpool MWF 426 SL Silver Grill microwave Countertop 25 L 800 W:

Whirlpool MWF 426 SL. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 25 L, Microwave power: 800 W, Built-in display, Display type: LCD, Control type: Rotary, Touch, Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.