Whirlpool AMW 735/IXL, Built-in, Grill microwave, 31 L, 1000 W, Built-in display, LCD
Whirlpool AMW 735/IXL. Appliance placement: Built-in, Product type: Grill microwave, Interior capacity: 31 L, Microwave power: 1000 W, Built-in display, Display type: LCD, Control type: Buttons, Product colour: Stainless steel