Whirlpool AZA-HP 8672, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right
Whirlpool AZA-HP 8672. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Mix, Blouse/shirt, Cotton. Energy efficiency class: A+, Energy consumption: 2,41 kWh, Annual energy consumption: 290 kWh. Depth: 632 mm, Width: 596 mm, Height: 845 mm