Whirlpool logo

Whirlpool ART 6501/A+ Built-in 275 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116114
Info modified on:
28 Jan 2025, 11:55:44
Short summary description Whirlpool ART 6501/A+ Built-in 275 L White:

Whirlpool ART 6501/A+, 275 L, SN-T, 35 dB, 3,5 kg/24h, White

Long summary description Whirlpool ART 6501/A+ Built-in 275 L White:

Whirlpool ART 6501/A+. Total net capacity: 275 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 195 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 80 L, Freezing capacity: 3,5 kg/24h. Annual energy consumption: 299 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.