Whirlpool logo

Whirlpool WHM 22113 Chest freezer Freestanding 215 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74699
Info modified on:
27 May 2024, 12:03:40
Short summary description Whirlpool WHM 22113 Chest freezer Freestanding 215 L White:

Whirlpool WHM 22113, 215 L, 20 kg/24h, SN-T, 42 dB, 4*, White

Long summary description Whirlpool WHM 22113 Chest freezer Freestanding 215 L White:

Whirlpool WHM 22113. Freezer net capacity: 215 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 60 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 120 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.