Whirlpool logo

Whirlpool AKPM 6580/IXL 73 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122474
Info modified on:
14 Apr 2025, 08:44:30
Short summary description Whirlpool AKPM 6580/IXL 73 L Stainless steel:

Whirlpool AKPM 6580/IXL, Electric, 73 L, 73 L, 2500 W, Stainless steel, Rotary

Long summary description Whirlpool AKPM 6580/IXL 73 L Stainless steel:

Whirlpool AKPM 6580/IXL. Oven type: Electric, Total oven(s) interior capacity: 73 L, Oven net capacity: 73 L. Product colour: Stainless steel, Control type: Rotary, Control position: Front. Timer type: Mechanical. Energy consumption (conventional): 0,9 kWh, Energy consumption (forced convection): 0,89 kWh, Connected load: 2600 W. Lamps quantity: 1 lamp(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.