Whirlpool logo

Whirlpool 7MWTW1704BM washing machine Top-load 17 kg 700 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96405
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool 7MWTW1704BM washing machine Top-load 17 kg 700 RPM White:

Whirlpool 7MWTW1704BM, Top-load, 17 kg, 700 RPM, White

Long summary description Whirlpool 7MWTW1704BM washing machine Top-load 17 kg 700 RPM White:

Whirlpool 7MWTW1704BM. Loading type: Top-load. Rated capacity: 17 kg, Maximum spin speed: 700 RPM. Product colour: White. Width: 648 mm, Depth: 686 mm, Height: 1067 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.